Vishay Intertechnology, Inc. Schottky 45V 10A Diode and Rectifier MBRB1045HE3/81

Description
DIODE SCHOTTKY 45V 10A TO263AB Product overview: MBRB1045HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A TO263AB Product overview: MBRB1045HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A Diode and Rectifier - 280-MBRB1045HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-MBRB1045HE3/81
Schottky 45V 10A Diode and Rectifier 280-MBRB1045HE3/81
DIODE SCHOTTKY 45V 10A TO263AB Product overview: MBRB1045HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045HE3/81 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO263AB Product overview: MBRB1045HE3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBRB1045HE3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1045HE3/81-ND
Single Diodes MBRB1045HE3/81-ND
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB1045HE3/81 - 1072550-MBRB1045HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1045HE3/81
1072550-MBRB1045HE3/81
Diodes, Rectifiers - Single - MBRB1045HE3/81 1072550-MBRB1045HE3/81
Manufacturer: Vishay Win Source Part Number: 1072550-MBRB1045HE3/ 81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRB1045-E3/81; MBRB1045HE3/45; SRAS840 C0G; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072550-MBRB1045HE3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRB1045-E3/81; MBRB1045HE3/45; SRAS840 C0G;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-MBRB1045HE3/81 MBRB1045HE3/81-ND 1072550-MBRB1045HE3/81
Product Name Schottky 45V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRB1045HE3/81
Package Tape & Reel (TR) TO-263AB
Unlock Full Specs
to access all available technical data