Manufacturer: Vishay
Win Source Part Number: 207724-MBRB1045-E3/4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 45V 10A TO263AB Product overview: MBRB1045-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1045-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers 45 Volt 10A Single 150 Amp IFSM
DIODE SCHOTTKY 45V 10A TO263AB
DIODE SCHOTTKY 45V 10A TO263AB
SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 207724-MBRB1045-E3/45 | 280-MBRB1045-E3/45 | MBRB1045-E3/45-ND | MBRB1045-E3/45 | MBRB1045-E3/45 | MBRB1045-E3/45 | 11M5002 |
| Product Name | Diodes, Rectifiers - Single - MBRB1045-E3/45 | Schottky 45V 10A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 10A, 45V, To-220Ac; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Active | Last Shipments | |||||
| Package | TO-263AB | Tube | D2PAK; D2PAK (TO-263AB) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |