DIODE SCHOTTKY 35V 10A TO263AB Product overview: MBRB1035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1035 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216214-MBRB1035
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MBRB1035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A
Current - Reverse Leakage at Vr: 100μA at 35V
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 35V 10A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-MBRB1035 | 1216214-MBRB1035 | MBRB1035-ND | MBRB1035 |
| Product Name | Schottky 35V 10A Diode and Rectifier | Diodes, Rectifiers - Single - MBRB1035 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube |