Vishay Intertechnology, Inc. Single Diodes MBRB1035-E3/45

Description
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBRB1035-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB1035-E3/45-ND
Single Diodes MBRB1035-E3/45-ND
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB1035-E3/45 - 120948-MBRB1035-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB1035-E3/45
120948-MBRB1035-E3/45
Diodes, Rectifiers - Single - MBRB1035-E3/45 120948-MBRB1035-E3/45
Manufacturer: Vishay Win Source Part Number: 120948-MBRB1035-E3/4 5 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 35V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 120948-MBRB1035-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky 35V 10A Diode and Rectifier - 280-MBRB1035-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 10A Diode and Rectifier
280-MBRB1035-E3/45
Schottky 35V 10A Diode and Rectifier 280-MBRB1035-E3/45
DIODE SCHOTTKY 35V 10A TO263AB Product overview: MBRB1035-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1035-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 10A TO263AB Product overview: MBRB1035-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB1035-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number MBRB1035-E3/45-ND 120948-MBRB1035-E3/45 280-MBRB1035-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - MBRB1035-E3/45 Schottky 35V 10A Diode and Rectifier
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data