Vishay Intertechnology, Inc. Schottky 100V 10A Diode and Rectifier MBRB10100-M3/8W

Description
DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-M3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-M3/8W can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-M3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-M3/8W can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MBRB10100-M3/8W is a high-voltage Trench MOS Barrier Schottky rectifier designed for efficient performance in various applications. It features a maximum repetitive peak reverse voltage of 100 V and can handle an average forward rectified current of 10 A. The device exhibits a low forward voltage drop of 0.65 V at 10 A, contributing to reduced power losses and enhanced efficiency. With a peak forward surge current capability of 150 A, it is suitable for demanding applications such as switching mode power supplies, freewheeling diodes, and DC/DC converters. The rectifier operates within a temperature range of -65 °C to +150 °C, making it versatile for different environmental conditions. It is packaged in a D¬=PAK (TO-263AB) format, which is compatible with surface mount technology. The product is RoHS-compliant and meets MSL level 1 standards, indicating its suitability for lead-free soldering processes. Overall, the MBRB10100-M3/8W is a reliable choice for engineers seeking a robust diode for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The MBRB10100-M3/8W is a high-voltage Trench MOS Barrier Schottky rectifier designed for efficient performance in various applications. It features a maximum repetitive peak reverse voltage of 100 V and can handle an average forward rectified current of 10 A. The device exhibits a low forward voltage drop of 0.65 V at 10 A, contributing to reduced power losses and enhanced efficiency. With a peak forward surge current capability of 150 A, it is suitable for demanding applications such as switching mode power supplies, freewheeling diodes, and DC/DC converters. The rectifier operates within a temperature range of -65 °C to +150 °C, making it versatile for different environmental conditions. It is packaged in a D¬=PAK (TO-263AB) format, which is compatible with surface mount technology. The product is RoHS-compliant and meets MSL level 1 standards, indicating its suitability for lead-free soldering processes. Overall, the MBRB10100-M3/8W is a reliable choice for engineers seeking a robust diode for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 10A Diode and Rectifier - 280-MBRB10100-M3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-MBRB10100-M3/8W
Schottky 100V 10A Diode and Rectifier 280-MBRB10100-M3/8W
DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-M3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-M3/8W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-M3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-M3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325151-MBRB10100-M3/8W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325151-MBRB10100-M3/8W
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325151-MBRB10100-M3/8W
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325151-MBRB10100-M3 /8W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 800 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: TO-263AB (D2PAK) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: MBRB10100 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325151-MBRB10100-M3/8W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: MBRB10100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - MBRB10100-M3/8W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRB10100-M3/8W-ND
Single Diodes MBRB10100-M3/8W-ND
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10100-M3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10100-M3/8W
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10100-M3/8W
DIODE SCHOTTKY 100V 10A TO263AB

DIODE SCHOTTKY 100V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10100-M3/8W
Schottky Diodes & Rectifiers MBRB10100-M3/8W
Schottky Diodes & Rectifiers 10A,100V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A,100V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-MBRB10100-M3/8W 1325151-MBRB10100-M3/8W MBRB10100-M3/8W-ND MBRB10100-M3/8W MBRB10100-M3/8W
Product Name Schottky 100V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data