Vishay Precision Group 10 A 100 V Diode and Rectifier MBRB10100-E3/8W

Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB10100-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB10100-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 A 100 V Diode and Rectifier - 280-MBRB10100-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 A 100 V Diode and Rectifier
280-MBRB10100-E3/8W
10 A 100 V Diode and Rectifier 280-MBRB10100-E3/8W
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB10100-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/8W can be used for catalog matching and distributor lookup.

DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBRB10100-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRB10100-E3/8W - 1072545-MBRB10100-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB10100-E3/8W
1072545-MBRB10100-E3/8W
Diodes, Rectifiers - Single - MBRB10100-E3/8W 1072545-MBRB10100-E3/8W
Manufacturer: Vishay Win Source Part Number: 1072545-MBRB10100-E3 /8W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1072545-MBRB10100-E3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8130828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130828P
Schottky Diodes & Rectifiers 8130828P
Diode Schottky 100V 10A 3-Pin(2+Tab)

Diode Schottky 100V 10A 3-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 8130828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8130828
Schottky Diodes & Rectifiers 8130828
Diode Schottky 100V 10A 3-Pin(2+Tab)

Diode Schottky 100V 10A 3-Pin(2+Tab)

Supplier's Site
Schottky Diodes & Rectifiers - 1657156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657156
Schottky Diodes & Rectifiers 1657156
Diode Schottky 100V 10A 3-Pin(2+Tab)

Diode Schottky 100V 10A 3-Pin(2+Tab)

Supplier's Site
Single Diodes - MBRB10100-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - MBRB10100-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - MBRB10100-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10100-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10100-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10100-E3/8W
DIODE SCHOTTKY 100V 10A TO263AB

DIODE SCHOTTKY 100V 10A TO263AB

Supplier's Site
Schottky Rectifier; TO-263AB; 100V; 10A; Surface Mount, Trench MOS, RoHS - 70217460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Schottky Rectifier; TO-263AB; 100V; 10A; Surface Mount, Trench MOS, RoHS
70217460
Schottky Rectifier; TO-263AB; 100V; 10A; Surface Mount, Trench MOS, RoHS 70217460
Features: Guardring for Overvoltage Protection Lower Power Losses, High Efficiency Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability High Frequency Operation Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package) Solder Dip 260°C, 40 s (For TO-220AB and ITO-220AB Package) Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.

Features:

  • Guardring for Overvoltage Protection
  • Lower Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • High Frequency Operation
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package)
  • Solder Dip 260°C, 40 s (For TO-220AB and ITO-220AB Package)
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, dc-to-dc converters or polarity protection application.
Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10100-E3/8W
Schottky Diodes & Rectifiers MBRB10100-E3/8W
Schottky Diodes & Rectifiers 10 Amp 100 Volt

Schottky Diodes & Rectifiers 10 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Diode Arrays Schottky Diodes
Product Number 280-MBRB10100-E3/8W 1072545-MBRB10100-E3/8W 8130828P 8130828 MBRB10100-E3/8WGIDKR-ND MBRB10100-E3/8W 70217460 MBRB10100-E3/8W
Product Name 10 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - MBRB10100-E3/8W Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier; TO-263AB; 100V; 10A; Surface Mount, Trench MOS, RoHS Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Package TO-263AB TO-263 D2PAK; D2pak (to-263) D2PAK TO-263AB D2PAK; D2PAK (TO-263AB)
VF 0.8000 volts 0.8000 volts 0.6500 volts
Unlock Full Specs
to access all available technical data