Vishay Intertechnology, Inc. Schottky 100V 10A Diode and Rectifier MBRB10100-E3/4W

Description
DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 10A Diode and Rectifier - 280-MBRB10100-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-MBRB10100-E3/4W
Schottky 100V 10A Diode and Rectifier 280-MBRB10100-E3/4W
DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/4W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A TO263AB Product overview: MBRB10100-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRB10100-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-MBRB10100-E3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRB10100-E3/4W - 925996-MBRB10100-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRB10100-E3/4W
925996-MBRB10100-E3/4W
Diodes, Rectifiers - Single - MBRB10100-E3/4W 925996-MBRB10100-E3/4W
Manufacturer: Vishay Win Source Part Number: 925996-MBRB10100-E3/ 4W Series: TMBS® Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: MBRB10100 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 925996-MBRB10100-E3/4W
Series: TMBS®
Features: Diode Schottky 100 V 10A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: MBRB10100
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB10100-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB10100-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers MBRB10100-E3/4W
DIODE SCHOTTKY 100V 10A TO263AB

DIODE SCHOTTKY 100V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB10100-E3/4W
Schottky Diodes & Rectifiers MBRB10100-E3/4W
Schottky Diodes & Rectifiers 10 Amp 100 Volt 150 Amp IFSM

Schottky Diodes & Rectifiers 10 Amp 100 Volt 150 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MBRB10100-E3/4W 112-MBRB10100-E3/4W-ND 925996-MBRB10100-E3/4W MBRB10100-E3/4W MBRB10100-E3/4W
Product Name Schottky 100V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBRB10100-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube D2PAK; TO-263AB (D2PAK) D2PAK; D2PAK (TO-263AB)
Unlock Full Specs
to access all available technical data