Vishay Intertechnology, Inc. Custom Parts - Custom Parts (J - M) - MBRB10100-E3/45 MBRB10100-E3/45

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204147-MBRB10100-E3 /45 Forward Voltage: 800 mV Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 100 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204147-MBRB10100-E3 /45 Forward Voltage: 800 mV Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 100 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MBRB10100-E3/45 - 1204147-MBRB10100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MBRB10100-E3/45
1204147-MBRB10100-E3/45
Custom Parts - Custom Parts (J - M) - MBRB10100-E3/45 1204147-MBRB10100-E3/45
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204147-MBRB10100-E3 /45 Forward Voltage: 800 mV Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Average Rectified Current: 10 A Max Repetitive Reverse Voltage (Vrrm): 45 V Peak Reverse Current: 100 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204147-MBRB10100-E3/45
Forward Voltage: 800 mV
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Peak Reverse Current: 100 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1204147-MBRB10100-E3/45
Product Name Custom Parts - Custom Parts (J - M) - MBRB10100-E3/45
Unlock Full Specs
to access all available technical data