VISHAY INTERTECHNOLOGY, INC.
MBR7H50-E3/45 -- SINGLE DIODES
Vishay Intertechnology, Inc.
Single Diodes
MBR7H50-E3/45
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
MBR7H50-E3/45-ND |
|
Product Name
|
Single Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
19 mA
IR
0.2500 mA
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Schottky; Schottky
VF
0.7000 volts
VR
15 volts
View Details
6 suppliers