Vishay Intertechnology, Inc. Single Diodes MBR7H45-E3/45

Description
Diode Schottky 45V 7.5A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 7.5A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR7H45-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR7H45-E3/45-ND
Single Diodes MBR7H45-E3/45-ND
Diode Schottky 45V 7.5A Through Hole TO-220AC

Diode Schottky 45V 7.5A Through Hole TO-220AC

Buy Now Datasheet
Schottky 45V 7.5A Diode and Rectifier - 280-MBR7H45-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 7.5A Diode and Rectifier
280-MBR7H45-E3/45
Schottky 45V 7.5A Diode and Rectifier 280-MBR7H45-E3/45
DIODE SCHOTTKY 45V 7.5A TO220AC Product overview: MBR7H45-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR7H45-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 7.5A TO220AC Product overview: MBR7H45-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR7H45-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR7H45-E3/45 - 925993-MBR7H45-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR7H45-E3/45
925993-MBR7H45-E3/45
Diodes, Rectifiers - Single - MBR7H45-E3/45 925993-MBR7H45-E3/45
Manufacturer: Vishay Win Source Part Number: 925993-MBR7H45-E3/45 Features: Diode Schottky 45 V 7.5A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: MBR7 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 925993-MBR7H45-E3/45
Features: Diode Schottky 45 V 7.5A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR7
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR7H45-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR7H45-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR7H45-E3/45
DIODE SCHOTTKY 45V 7.5A TO220AC

DIODE SCHOTTKY 45V 7.5A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBR7H45-E3/45-ND 280-MBR7H45-E3/45 925993-MBR7H45-E3/45 MBR7H45-E3/45
Product Name Single Diodes Schottky 45V 7.5A Diode and Rectifier Diodes, Rectifiers - Single - MBR7H45-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data