Vishay Precision Group Diodes, Rectifiers - Single - MBR760-E3/45 MBR760-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813807-MBR760-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 7.5A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 7.5A Current - Reverse Leakage at Vr: 500μA at 60V Part Number Series: MBR760
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813807-MBR760-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 7.5A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 7.5A Current - Reverse Leakage at Vr: 500μA at 60V Part Number Series: MBR760
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR760-E3/45 - 813807-MBR760-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR760-E3/45
813807-MBR760-E3/45
Diodes, Rectifiers - Single - MBR760-E3/45 813807-MBR760-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813807-MBR760-E3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 7.5A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 7.5A Current - Reverse Leakage at Vr: 500μA at 60V Part Number Series: MBR760

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813807-MBR760-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 7.5A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 7.5A
Current - Reverse Leakage at Vr: 500μA at 60V
Part Number Series: MBR760

Buy Now
Schottky 60V 7.5A Diode and Rectifier - 280-MBR760-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 7.5A Diode and Rectifier
280-MBR760-E3/45
Schottky 60V 7.5A Diode and Rectifier 280-MBR760-E3/45
DIODE SCHOTTKY 60V 7.5A TO220AC Product overview: MBR760-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR760-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 7.5A TO220AC Product overview: MBR760-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR760-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR760-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR760-E3/45GI-ND
Single Diodes MBR760-E3/45GI-ND
Diode Schottky 60V 7.5A Through Hole TO-220AC

Diode Schottky 60V 7.5A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR760-E3/45
Schottky Diodes & Rectifiers MBR760-E3/45
Schottky Diodes & Rectifiers 7.5Amp 60Volt Single

Schottky Diodes & Rectifiers 7.5Amp 60Volt Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR760-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR760-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR760-E3/45
DIODE SCHOTTKY 60V 7.5A TO220AC

DIODE SCHOTTKY 60V 7.5A TO220AC

Supplier's Site
Single Diodes - MBR760-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR760-E3/45
Single Diodes MBR760-E3/45
DIODE SCHOTTKY 60V 7.5A TO220AC

DIODE SCHOTTKY 60V 7.5A TO220AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 813807-MBR760-E3/45 280-MBR760-E3/45 MBR760-E3/45GI-ND MBR760-E3/45 MBR760-E3/45 MBR760-E3/45
Product Name Diodes, Rectifiers - Single - MBR760-E3/45 Schottky 60V 7.5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
VF 0.7500 volts 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data