Vishay Intertechnology, Inc. Single Diodes MBR735-E3/45

Description
Diode Schottky 35V 7.5A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 35V 7.5A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR735-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR735-E3/45GI-ND
Single Diodes MBR735-E3/45GI-ND
Diode Schottky 35V 7.5A Through Hole TO-220AC

Diode Schottky 35V 7.5A Through Hole TO-220AC

Buy Now Datasheet
Schottky 35V 7.5A Diode and Rectifier - 280-MBR735-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 7.5A Diode and Rectifier
280-MBR735-E3/45
Schottky 35V 7.5A Diode and Rectifier 280-MBR735-E3/45
DIODE SCHOTTKY 35V 7.5A TO220AC Product overview: MBR735-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR735-E3/45 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 7.5A TO220AC Product overview: MBR735-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR735-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 992675-MBR735-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
992675-MBR735-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 992675-MBR735-E3/45
Win Source Part Number: 992675-MBR735-E3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 35 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MBR735-E3/45-ND,MBR7 35-E3/45GI,MBR735E34 5 Base Product Number: MBR7 Product Status: Obsolete

Win Source Part Number: 992675-MBR735-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A
Current - Reverse Leakage @ Vr: 100 µA @ 35 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBR735-E3/45-ND,MBR735-E3/45GI,MBR735E345
Base Product Number: MBR7
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR735-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR735-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR735-E3/45
DIODE SCHOTTKY 35V 7.5A TO220AC

DIODE SCHOTTKY 35V 7.5A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number MBR735-E3/45GI-ND 280-MBR735-E3/45 992675-MBR735-E3/45 MBR735-E3/45
Product Name Single Diodes Schottky 35V 7.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data