Manufacturer: Vishay
Win Source Part Number: 207722-MBR6045WTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 620mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30A, 45V V(RRM), Silicon, TO-247AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MBR6045WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6045WTPBF can be used for catalog matching and distributor lookup.
Diode, Schottky, 45V 60A, TO-247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 207722-MBR6045WTPBF | 286-MBR6045WTPBF | 70078996 |
| Product Name | Diodes, Rectifiers - Arrays - MBR6045WTPBF | Schottky 30A 45V Diode and Rectifier | Diode, Schottky, 45V 60A, TO-247AC |
| Diode Type | Schottky; Schottky | Schottky | |
| Life Cycle Stage | Active | ||
| VF | 0.6200 volts | 0.5500 volts | |
| VR | 45 volts | 45 volts | |
| IR | 1 mA |