Manufacturer: Vishay
Win Source Part Number: 1072519-MBR60100CT-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR60100CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR60100CT-E3/45
Schottky Diodes & Rectifiers 100 Volt 60A Dual Common-Cathode
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARR SCHOT 100V 30A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 1072519-MBR60100CT-E3/45 | MBR60100CT-E3/45GI-ND | 280-MBR60100CT-E3/45 | MBR60100CT-E3/45 | MBR60100CT-E3/45 | MBR60100CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - MBR60100CT-E3/45 | Diode Arrays | 30 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |