Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBR40L15CW MBR40L15CW

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807978-MBR40L15CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247AC Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 420mV at 20A Current - Reverse Leakage at Vr: 10mA at 15V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807978-MBR40L15CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247AC Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 420mV at 20A Current - Reverse Leakage at Vr: 10mA at 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR40L15CW - 807978-MBR40L15CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR40L15CW
807978-MBR40L15CW
Diodes, Rectifiers - Arrays - MBR40L15CW 807978-MBR40L15CW
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807978-MBR40L15CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247AC Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 420mV at 20A Current - Reverse Leakage at Vr: 10mA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807978-MBR40L15CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247AC
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 420mV at 20A
Current - Reverse Leakage at Vr: 10mA at 15V

Buy Now
Diode Arrays - MBR40L15CW-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR40L15CW-ND
Diode Arrays MBR40L15CW-ND
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
15V 20A Diode and Rectifier
286-MBR40L15CW
15V 20A Diode and Rectifier 286-MBR40L15CW
DIODE ARR SCHOTT 15V 20A TO247AC Product overview: MBR40L15CW from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40L15CW can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 15V 20A TO247AC Product overview: MBR40L15CW from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40L15CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR40L15CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR40L15CW
Discrete Semiconductor Products - Diodes - Rectifiers MBR40L15CW
DIODE ARR SCHOTT 15V 20A TO247AC

DIODE ARR SCHOTT 15V 20A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 807978-MBR40L15CW MBR40L15CW-ND 286-MBR40L15CW MBR40L15CW
Product Name Diodes, Rectifiers - Arrays - MBR40L15CW Diode Arrays 15V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.4200 volts 0.4200 volts
VR 15 volts
IR 10 mA
Unlock Full Specs
to access all available technical data