Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBR40H60PT-E3/45 MBR40H60PT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 883149-MBR40H60PT-E3 /45 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 40A Through Hole TO-3P-3, SC-65-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-3P-3, SC-65-3 Package: Tube Mounting: Through Hole Family Name: MBR40 Categories: Discrete Semiconductor Products Case / Package: TO-247AD (TO-3P) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 883149-MBR40H60PT-E3 /45 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 40A Through Hole TO-3P-3, SC-65-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-3P-3, SC-65-3 Package: Tube Mounting: Through Hole Family Name: MBR40 Categories: Discrete Semiconductor Products Case / Package: TO-247AD (TO-3P) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR40H60PT-E3/45 - 883149-MBR40H60PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR40H60PT-E3/45
883149-MBR40H60PT-E3/45
Diodes, Rectifiers - Arrays - MBR40H60PT-E3/45 883149-MBR40H60PT-E3/45
Manufacturer: Vishay Win Source Part Number: 883149-MBR40H60PT-E3 /45 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 40A Through Hole TO-3P-3, SC-65-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-3P-3, SC-65-3 Package: Tube Mounting: Through Hole Family Name: MBR40 Categories: Discrete Semiconductor Products Case / Package: TO-247AD (TO-3P) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 883149-MBR40H60PT-E3/45
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 40A Through Hole TO-3P-3, SC-65-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3P-3, SC-65-3
Package: Tube
Mounting: Through Hole
Family Name: MBR40
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD (TO-3P)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MBR40H60PT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
40 A 60 V Diode and Rectifier - 280-MBR40H60PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 A 60 V Diode and Rectifier
280-MBR40H60PT-E3/45
40 A 60 V Diode and Rectifier 280-MBR40H60PT-E3/45
DIODE 40 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR40H60PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40H60PT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 40 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR40H60PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40H60PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR40H60PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR40H60PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR40H60PT-E3/45
DIODE ARR SCHOTT 60V 40A TO247AD

DIODE ARR SCHOTT 60V 40A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR40H60PT-E3/45
Schottky Diodes & Rectifiers MBR40H60PT-E3/45
Schottky Diodes & Rectifiers 60 Volt 40A Dual Common-Cathode

Schottky Diodes & Rectifiers 60 Volt 40A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 883149-MBR40H60PT-E3/45 MBR40H60PT-E3/45-ND 280-MBR40H60PT-E3/45 MBR40H60PT-E3/45 MBR40H60PT-E3/45
Product Name Diodes, Rectifiers - Arrays - MBR40H60PT-E3/45 Diode Arrays 40 A 60 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 40A Through Hole TO-3P-3, SC-65-3
Package TO-3; TO-247; TO-247AD (TO-3P) TO-3; TO-3P-3, SC-65-3 TO-3; TO-247 TO-247AD
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data