Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-3P-3, SC-65-3
Schottky Diodes & Rectifiers 45 Volt 40A Dual Common-Cathode
DIODE ARRAY SCHOTTKY 45V TO3P
DIODE ARR SCHOTT 45V 40A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | MBR40H45PT-E3/45-ND | MBR40H45PT-E3/45 | MBR40H45PT-E3/45 | MBR40H45PT-E3/45 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-3; TO-3P-3, SC-65-3 | TO-247AD | TO-3; TO-3P-3, SC-65-3 | |
| Diode Type | Schottky |