DIODE ARRAY SCHOTTKY 45V TO220AB Product overview: MBR40H45CT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR40H45CT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 207717-MBR40H45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 640mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MBR40H45CT | 207717-MBR40H45CT |
| Product Name | Schottky 45V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR40H45CT |
| Package | Tube/Rail | TO-220; TO-220AB |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active |