Vishay Intertechnology, Inc. Schottky 60V 40A Diode and Rectifier MBR4060WTPBF

Description
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC Product overview: MBR4060WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4060WTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC Product overview: MBR4060WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4060WTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 40A Diode and Rectifier - 286-MBR4060WTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 40A Diode and Rectifier
286-MBR4060WTPBF
Schottky 60V 40A Diode and Rectifier 286-MBR4060WTPBF
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC Product overview: MBR4060WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4060WTPBF can be used for catalog matching and distributor lookup.

Diode Schottky 60V 40A 3-Pin(3+Tab) TO-247AC Product overview: MBR4060WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4060WTPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBR4060WTPBF - 207716-MBR4060WTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR4060WTPBF
207716-MBR4060WTPBF
Diodes, Rectifiers - Arrays - MBR4060WTPBF 207716-MBR4060WTPBF
Manufacturer: Vishay Win Source Part Number: 207716-MBR4060WTPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 207716-MBR4060WTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBR4060WTPBF 207716-MBR4060WTPBF
Product Name Schottky 60V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR4060WTPBF
Package Rail/Tube TO-247; TO-247AC
RoHS Compliant RoHS
IO 20 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data