Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216150-MBR4060WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 730mV at 20A
Current - Reverse Leakage at Vr: 1mA at 60V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | MBR4060WT-ND | 1216150-MBR4060WT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR4060WT |
| Arrangement | Common Catode | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | TO-247; TO-247-3 | |
| Diode Type | Schottky; Schottky |