Vishay Precision Group Repetitive Peak Reverse Voltage Vishay MBR4060PT-E3/45.

Description
Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV; Forward Surge Current:400A; Product Range:MBRx SeriesRoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV; Forward Surge Current:400A; Product Range:MBRx SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 16AC0069 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
16AC0069
Repetitive Peak Reverse Voltage Vishay 16AC0069
Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV; Forward Surge Current:400A; Product Range:MBRx SeriesRoHS Compliant: Yes

Repetitive Peak Reverse Voltage:60V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:720mV; Forward Surge Current:400A; Product Range:MBRx SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 16AC0069
Product Name Repetitive Peak Reverse Voltage Vishay
VF 0.7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details