Vishay Intertechnology, Inc. Diode Arrays MBR4050PT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR4050PT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 50V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR4050PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR4050PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR4050PT-E3/45
DIODE ARR SCHOTT 50V 40A TO247AD

DIODE ARR SCHOTT 50V 40A TO247AD

Supplier's Site
Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay - 65K1776 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay
65K1776
Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay 65K1776
SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:720mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:720mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR4050PT-E3/45
Schottky Diodes & Rectifiers MBR4050PT-E3/45
Schottky Diodes & Rectifiers 50 Volt 40A Dual Common-Cathode

Schottky Diodes & Rectifiers 50 Volt 40A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number MBR4050PT-E3/45-ND MBR4050PT-E3/45 65K1776 MBR4050PT-E3/45
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 TO-247; TO-247AD TO-247AD
Life Cycle Stage Active
VF 0.7200 volts 0.7200 volts
Unlock Full Specs
to access all available technical data