Vishay Precision Group Diodes, Rectifiers - Arrays - MBR4045PT-E3/45 MBR4045PT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 074298-MBR4045PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 074298-MBR4045PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR4045PT-E3/45 - 074298-MBR4045PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR4045PT-E3/45
074298-MBR4045PT-E3/45
Diodes, Rectifiers - Arrays - MBR4045PT-E3/45 074298-MBR4045PT-E3/45
Manufacturer: Vishay Win Source Part Number: 074298-MBR4045PT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 074298-MBR4045PT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBR4045PT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 45V 40A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6391526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6391526P
Schottky Diodes & Rectifiers 6391526P
MBR4045PT-E3

MBR4045PT-E3

Supplier's Site
Schottky Diodes & Rectifiers - 1451589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451589
Schottky Diodes & Rectifiers 1451589
MBR4045PT-E3

MBR4045PT-E3

Supplier's Site
20 A 45 V Diode and Rectifier - 280-MBR4045PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 45 V Diode and Rectifier
280-MBR4045PT-E3/45
20 A 45 V Diode and Rectifier 280-MBR4045PT-E3/45
DIODE 20 A, 45 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR4045PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR4045PT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 20 A, 45 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR4045PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR4045PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay - 65K1775 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay
65K1775
Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay 65K1775
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-247AD; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR4045PT-E3/45
Schottky Diodes & Rectifiers MBR4045PT-E3/45
Schottky Diodes & Rectifiers 40 Amp 45 Volt

Schottky Diodes & Rectifiers 40 Amp 45 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR4045PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR4045PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR4045PT-E3/45
DIODE ARR SCHOTT 45V 40A TO247AD

DIODE ARR SCHOTT 45V 40A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 074298-MBR4045PT-E3/45 MBR4045PT-E3/45GI-ND 6391526P 1451589 280-MBR4045PT-E3/45 65K1775 MBR4045PT-E3/45 MBR4045PT-E3/45
Product Name Diodes, Rectifiers - Arrays - MBR4045PT-E3/45 Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 20 A 45 V Diode and Rectifier Schottky Rectifier Common Cathode 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 0.8000 volts 0.8000 volts 0.8000 volts
VR 45 volts
IR 1 mA
Unlock Full Specs
to access all available technical data