Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076526-MBR4045CTPBF
Packaging: Bulk
Mounting: SMD (SMT)
Forward Voltage: 780 mV
Peak Non-Repetitive Surge Current: 900 A
Forward Current: 40 A
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): SBRT40V100CT; FEP16CT-E3/45; SBR3060CT; SBR3040CT; VFT3060C-E3/4W; STPS30L45CFPMBR 4045CTPBF;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 45 V
Max Reverse Voltage (DC): 45 V
Peak Reverse Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1076526-MBR4045CTPBF |
| Product Name | OEM Parts - OEM Parts (M - N) - MBR4045CTPBF |