Vishay Intertechnology, Inc. Diode Arrays MBR4045CT-1

Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR4045CT-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR4045CT-1-ND
Diode Arrays MBR4045CT-1-ND
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
45V 20A Diode and Rectifier - 286-MBR4045CT-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 20A Diode and Rectifier
286-MBR4045CT-1
45V 20A Diode and Rectifier 286-MBR4045CT-1
DIODE ARR SCHOTT 45V 20A TO262-3 Product overview: MBR4045CT-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4045CT-1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 20A TO262-3 Product overview: MBR4045CT-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4045CT-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR4045CT-1 - 1216146-MBR4045CT-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR4045CT-1
1216146-MBR4045CT-1
Diodes, Rectifiers - Arrays - MBR4045CT-1 1216146-MBR4045CT-1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216146-MBR4045CT-1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: MBR4045CT Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 20A Current - Reverse Leakage at Vr: 1mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216146-MBR4045CT-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MBR4045CT
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 20A
Current - Reverse Leakage at Vr: 1mA at 45V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR4045CT-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR4045CT-1
Discrete Semiconductor Products - Diodes - Rectifiers MBR4045CT-1
DIODE ARR SCHOTT 45V 20A TO262-3

DIODE ARR SCHOTT 45V 20A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBR4045CT-1-ND 286-MBR4045CT-1 1216146-MBR4045CT-1 MBR4045CT-1
Product Name Diode Arrays 45V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR4045CT-1 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data