Diode Array 1 Pair Common Cathode Schottky 35V 40A Through Hole TO-3P-3, SC-65-3
SCHOTTKY RECTIFIER CMN CTHD 40A TO-247AD; Repetitive Peak Reverse Voltage:35V; Average Forward Current:40A; Forward Voltage Max:800mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins RoHS Compliant: Yes
Schottky Diodes & Rectifiers 40 Amp 35 Volt
DIODE ARR SCHOTT 35V 40A TO247AD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR4035PT-E3/45-ND | 65K1774 | MBR4035PT-E3/45 | MBR4035PT-E3/45 |
| Product Name | Diode Arrays | Schottky Rectifier Cmn Cthd 40A To-247Ad; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-3; TO-3P-3, SC-65-3 | TO-247; TO-247AD | TO-247AD | TO-3; TO-247 |
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |