Win Source Part Number: 1000303-MBR30H90PT-E
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 750
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 15 A
Current - Reverse Leakage @ Vr: 5 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-247AD (TO-3P)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: MBR30
Diode Array 1 Pair Common Cathode Schottky 90V 15A Through Hole TO-3P-3, SC-65-3
DIODE ARR SCHOTT 90V 15A TO247AD Product overview: MBR30H90PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H90PT-E3/45
Schottky Diodes & Rectifiers 90 Volt 30A Dual Common-Cathode
DIODE ARR SCHOTT 90V 15A TO247AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1000303-MBR30H90PT-E3/45 | MBR30H90PT-E3/45-ND | 286-MBR30H90PT-E3/45 | MBR30H90PT-E3/45 | MBR30H90PT-E3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 90V 15A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8200 volts | 0.8200 volts | |||
| VR | 90 volts | ||||
| IR | 0.0050 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |