Vishay Precision Group 150V 15A TO220 Diode and Rectifier MBR30H150CT-E3/45

Description
DIODE ARR SCHOT 150V 15A TO220-3 Product overview: MBR30H150CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H150CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 15A TO220-3 Product overview: MBR30H150CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H150CT-E3/4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 15A TO220 Diode and Rectifier
286-MBR30H150CT-E3/45
150V 15A TO220 Diode and Rectifier 286-MBR30H150CT-E3/45
DIODE ARR SCHOT 150V 15A TO220-3 Product overview: MBR30H150CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H150CT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 15A TO220-3 Product overview: MBR30H150CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H150CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBR30H150CT-E3/45 - 207711-MBR30H150CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30H150CT-E3/45
207711-MBR30H150CT-E3/45
Diodes, Rectifiers - Arrays - MBR30H150CT-E3/45 207711-MBR30H150CT-E3/45
Manufacturer: Vishay Win Source Part Number: 207711-MBR30H150CT-E 3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 900mV @ 15A Current - Reverse Leakage @ Vr: 5μA @ 150V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 207711-MBR30H150CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 15A
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30H150CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30H150CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR30H150CT-E3/45
DIODE ARR SCHOT 150V 15A TO220-3

DIODE ARR SCHOT 150V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBR30H150CT-E3/45 207711-MBR30H150CT-E3/45 MBR30H150CT-E3/45
Product Name 150V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR30H150CT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data