Vishay Intertechnology, Inc. Diode Arrays MBR30H100PT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR30H100PT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
100V 15A Diode and Rectifier - 286-MBR30H100PT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-MBR30H100PT-E3/45
100V 15A Diode and Rectifier 286-MBR30H100PT-E3/45
DIODE ARR SCHOT 100V 15A TO247AD Product overview: MBR30H100PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100PT-E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO247AD Product overview: MBR30H100PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100PT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR30H100PT-E3/45 - 787525-MBR30H100PT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30H100PT-E3/45
787525-MBR30H100PT-E3/45
Diodes, Rectifiers - Arrays - MBR30H100PT-E3/45 787525-MBR30H100PT-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 787525-MBR30H100PT-E 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR30H100PT Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): STPS30H100CW; SBT250-10R; FST50100E3; SBA250-09R; Introduction Date: July 31, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787525-MBR30H100PT-E3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR30H100PT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 820mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): STPS30H100CW; SBT250-10R; FST50100E3; SBA250-09R;
Introduction Date: July 31, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30H100PT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30H100PT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR30H100PT-E3/45
DIODE ARR SCHOT 100V 15A TO247AD

DIODE ARR SCHOT 100V 15A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR30H100PT-E3/45
Schottky Diodes & Rectifiers MBR30H100PT-E3/45
Schottky Diodes & Rectifiers 100 Volt 30A Dual Common-Cathode

Schottky Diodes & Rectifiers 100 Volt 30A Dual Common-Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number MBR30H100PT-E3/45-ND 286-MBR30H100PT-E3/45 787525-MBR30H100PT-E3/45 MBR30H100PT-E3/45 MBR30H100PT-E3/45
Product Name Diode Arrays 100V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR30H100PT-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-3; TO-3P-3, SC-65-3 Tube TO-247AD
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data