DIODE 15 A, 60 V, SILICON, RECTIFIER DIODE, TO-247AD, ROHS COMPLIANT, PLASTIC, TO-3P, 3 PIN, Rectifier Diode Product overview: MBR3060PT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3060PT-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 715198-MBR3060PT-E3/
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: MBR3060PT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR3060PT_Q; MBR3060PT-F; MBR3060PT;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTTKY 60V TO3P
DIODE ARR SCHOTT 60V 20A TO247AD
Schottky Diodes & Rectifiers 30 Amp 60 Volt
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:750mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR3060PT-E3/45 | 715198-MBR3060PT-E3/45 | MBR3060PT-E3/45GI-ND | MBR3060PT-E3/45 | MBR3060PT-E3/45 | MBR3060PT-E3/45 | 65K1773 |
| Product Name | 15 A 60 V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR3060PT-E3/45 | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| VR | 60 volts | 60 volts |