Vishay Intertechnology, Inc. Schottky 15 A 35 V Diode and Rectifier MBR3035WTPBF

Description
Schottky diode 2x 15 A 35 V TO-247AC, MBR3035WTPBF, Vishay Product overview: MBR3035WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3035WTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky diode 2x 15 A 35 V TO-247AC, MBR3035WTPBF, Vishay Product overview: MBR3035WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3035WTPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15 A 35 V Diode and Rectifier - 286-MBR3035WTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15 A 35 V Diode and Rectifier
286-MBR3035WTPBF
Schottky 15 A 35 V Diode and Rectifier 286-MBR3035WTPBF
Schottky diode 2x 15 A 35 V TO-247AC, MBR3035WTPBF, Vishay Product overview: MBR3035WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3035WTPBF can be used for catalog matching and distributor lookup.

Schottky diode 2x 15 A 35 V TO-247AC, MBR3035WTPBF, Vishay Product overview: MBR3035WTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3035WTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR3035WTPBF - 220753-MBR3035WTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3035WTPBF
220753-MBR3035WTPBF
Diodes, Rectifiers - Arrays - MBR3035WTPBF 220753-MBR3035WTPBF
Manufacturer: Vishay Win Source Part Number: 220753-MBR3035WTPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 35V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 220753-MBR3035WTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBR3035WTPBF 220753-MBR3035WTPBF
Product Name Schottky 15 A 35 V Diode and Rectifier Diodes, Rectifiers - Arrays - MBR3035WTPBF
Package Rail/Tube TO-247; TO-247AC
RoHS Compliant RoHS
IO 15 amps
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data