Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216093-MBR3035WT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 760mV at 30A
Current - Reverse Leakage at Vr: 1mA at 35V
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-247-3
DIODE ARR SCHOTT 35V 15A TO247AC Product overview: MBR3035WT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3035WT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 35V 15A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1216093-MBR3035WT | MBR3035WT-ND | 286-MBR3035WT | MBR3035WT |
| Product Name | Diodes, Rectifiers - Arrays - MBR3035WT | Diode Arrays | 35V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.7600 volts | 0.7600 volts | ||
| VR | 35 volts |