DIODE ARR SCHOTT 35V 30A TO247AD Product overview: MBR3035PT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3035PT-E3/45 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-3P-3, SC-65-3
Manufacturer: Vishay
Win Source Part Number: 207704-MBR3035PT-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 35V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; Repetitive Peak Reverse Voltage:35V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AD; No. of Pins:3Pins; Forward Voltage Max:760mV RoHS Compliant: Yes
DIODE ARR SCHOTT 35V 30A TO247AD
Schottky Diodes & Rectifiers 30 Amp 35 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-MBR3035PT-E3/45 | MBR3035PT-E3/45-ND | 207704-MBR3035PT-E3/45 | 65K1770 | MBR3035PT-E3/45 | MBR3035PT-E3/45 |
| Product Name | 35V 30A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR3035PT-E3/45 | Schottky Rectifier Common Cathode 30A To-247Ad; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-220; TO-220AB | TO-247; TO-247AD | TO-3; TO-247 | TO-247AD |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode | |||||
| Diode Type | Schottky; Schottky |