Vishay Intertechnology, Inc. 45V 15A TO220 Diode and Rectifier MBR25H45CTHE3/45

Description
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR25H45CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR25H45CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR25H45CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR25H45CTHE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A TO220 Diode and Rectifier
286-MBR25H45CTHE3/45
45V 15A TO220 Diode and Rectifier 286-MBR25H45CTHE3/45
DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR25H45CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR25H45CTHE3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 15A TO220-3 Product overview: MBR25H45CTHE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR25H45CTHE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR25H45CTHE3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Newest Parts - MBR25H45CTHE3/45 - 1216080-MBR25H45CTHE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MBR25H45CTHE3/45
1216080-MBR25H45CTHE3/45
Newest Parts - MBR25H45CTHE3/45 1216080-MBR25H45CTHE3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1216080-MBR25H45CTHE 3/45 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 640mV at 15A Current - Reverse Leakage at Vr: 100μA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216080-MBR25H45CTHE3/45
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 640mV at 15A
Current - Reverse Leakage at Vr: 100μA at 45V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR25H45CTHE3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR25H45CTHE3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR25H45CTHE3/45
DIODE ARR SCHOTT 45V 15A TO220-3

DIODE ARR SCHOTT 45V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR25H45CTHE3/45 MBR25H45CTHE3/45-ND 1216080-MBR25H45CTHE3/45 MBR25H45CTHE3/45
Product Name 45V 15A TO220 Diode and Rectifier Diode Arrays Newest Parts - MBR25H45CTHE3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data