Vishay Intertechnology, Inc. Diode Arrays MBR2545CT-E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR2545CT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR2545CT-E3/45 - 074288-MBR2545CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2545CT-E3/45
074288-MBR2545CT-E3/45
Diodes, Rectifiers - Arrays - MBR2545CT-E3/45 074288-MBR2545CT-E3/45
Manufacturer: Vishay Win Source Part Number: 074288-MBR2545CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 074288-MBR2545CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Singapore, Singapore
15 A 45 V Diode and Rectifier
280-MBR2545CT-E3/45
15 A 45 V Diode and Rectifier 280-MBR2545CT-E3/45
DIODE 15 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, 3 PIN, Rectifier Diode Product overview: MBR2545CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2545CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 15 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, 3 PIN, Rectifier Diode Product overview: MBR2545CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2545CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2545CT-E3/45
Schottky Diodes & Rectifiers MBR2545CT-E3/45
Schottky Diodes & Rectifiers 25 Amp 45 Volt

Schottky Diodes & Rectifiers 25 Amp 45 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2545CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2545CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR2545CT-E3/45
DIODE ARR SCHOTT 45V 15A TO220-3

DIODE ARR SCHOTT 45V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number MBR2545CT-E3/45GI-ND 074288-MBR2545CT-E3/45 280-MBR2545CT-E3/45 MBR2545CT-E3/45 MBR2545CT-E3/45
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR2545CT-E3/45 15 A 45 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220-3 TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data