Win Source Part Number: 1076514-MBR2535CT-E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 30 A
Current - Reverse Leakage @ Vr: 200 µA @ 35 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Alternative Parts (Cross-Reference): MBR2545CT-E3/45; VS-MBR2545CTPBF; V30100C-E3/4W; STPS10L40CT; STPS30H60CT; STPS20L45CTMBR2535CT
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MBR2535CTE345
Base Product Number: MBR2535
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-220-3
DIODE 15 A, 35 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, 3 PIN, Rectifier Diode Product overview: MBR2535CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2535CT-E3/45 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER CMN CTHD 30A TO-220AB; Diode Case Style:TO-220AB; Diode Configuration:Common
DIODE ARR SCHOTT 35V 15A TO220-3
Schottky Diodes & Rectifiers 25 Amp 35 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1076514-MBR2535CT-E3/45 | 112-MBR2535CT-E3/45-ND | 280-MBR2535CT-E3/45 | 76K7578 | MBR2535CT-E3/45 | MBR2535CT-E3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 15 A 35 V Diode and Rectifier | Schottky Rectifier Cmn Cthd 30A To-220Ab; Diode Case Style Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8200 volts | 0.7300 volts | 0.8200 volts | |||
| VR | 35 volts | |||||
| IR | 0.2000 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |