Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MBR20H45CT-E3/45 MBR20H45CT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 925986-MBR20H45CT-E3 /45 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MBR20 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 925986-MBR20H45CT-E3 /45 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MBR20 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR20H45CT-E3/45 - 925986-MBR20H45CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20H45CT-E3/45
925986-MBR20H45CT-E3/45
Diodes, Rectifiers - Arrays - MBR20H45CT-E3/45 925986-MBR20H45CT-E3/45
Manufacturer: Vishay Win Source Part Number: 925986-MBR20H45CT-E3 /45 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: MBR20 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 925986-MBR20H45CT-E3/45
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Singapore, Singapore
45V 10A TO220 Diode and Rectifier
286-MBR20H45CT-E3/45
45V 10A TO220 Diode and Rectifier 286-MBR20H45CT-E3/45
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR20H45CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20H45CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR20H45CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20H45CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20H45CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20H45CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR20H45CT-E3/45
DIODE ARR SCHOTT 45V 10A TO220-3

DIODE ARR SCHOTT 45V 10A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 925986-MBR20H45CT-E3/45 286-MBR20H45CT-E3/45 MBR20H45CT-E3/45
Product Name Diodes, Rectifiers - Arrays - MBR20H45CT-E3/45 45V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3
Package TO-220; TO-220-3 Tube TO-220
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data