Manufacturer: Vishay
Win Source Part Number: 074286-MBR20H200CT-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
DIODE ARR SCHOT 200V 10A TO220-3 Product overview: MBR20H200CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20H200CT-E3/4
DIODE ARR SCHOT 200V 10A TO220-3
DIODE ARRAY SCHOTTKY 200V TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 074286-MBR20H200CT-E3/45 | MBR20H200CT-E3/45GI-ND | 286-MBR20H200CT-E3/45 | MBR20H200CT-E3/45 | MBR20H200CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - MBR20H200CT-E3/45 | Diode Arrays | 200V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.8800 volts | 0.8800 volts | 0.8800 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0050 mA | 0.0050 mA |