Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 90V 10A TO220-3
Schottky Diodes & Rectifiers 20A,90V,TRENCH SKY RECT.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | MBR2090CT-M3/4W-ND | MBR2090CT-M3/4W | MBR2090CT-M3/4W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |