Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR20100CT-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20100CT-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216023-MBR20100CT-M
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20100CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR20100CT-Y C0; MBR20100CT-Y C0G; MBR20100CT-G;
Introduction Date: April 30, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers 20A,100V Trench Sky Rect
DIODE ARR SCHOT 100V 10A TO220-3
SCHOTTKY RECTIFIER, 20A, 100V, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBR20100CT-M3/4WGI-ND | 280-MBR20100CT-M3/4W | 1216023-MBR20100CT-M3/4W | MBR20100CT-M3/4W | MBR20100CT-M3/4W | MBR20100CT-M3/4W | 53T1119 |
| Product Name | Diode Arrays | 10 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR20100CT-M3/4W | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 20A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220AB | |||
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |