Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1216019-MBR20100CT-E
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MBR20100CT
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 10A
Current - Reverse Leakage at Vr: 100μA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
DIODE 10 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR20100CT-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20100CT-E3/4W
DIODE ARRAY SCHOTTKY 100V TO220
SCHOTTKY RECTIFIER, 20A, 100V, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:800mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100 Volt 20A Dual Common-Cathode
DIODE ARR SCHOT 100V 10A TO220-3
Features:
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 1216019-MBR20100CT-E3/4W | MBR20100CT-E3/4WGI-ND | 280-MBR20100CT-E3/4W | MBR20100CT-E3/4W | 11M5072 | MBR20100CT-E3/4W | MBR20100CT-E3/4W | 70217367 |
| Product Name | Diodes, Rectifiers - Arrays - MBR20100CT-E3/4W | Diode Arrays | 10 A 100 V Diode and Rectifier | Diode Arrays | Schottky Rectifier, 20A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier; 100V; 10 A x 2; Dual Common-Cat., TO_220AB, Trench MOS, RoHS |
| Diode Type | Schottky; Schottky | Schottky | Schottky | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.6500 volts | |||
| VR | 100 volts | 100 volts | 100 volts | |||||
| IR | 0.1000 mA | 0.1000 mA | 6 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) |