Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-262AA, LEAD FREE, PLASTIC, MODIFIED TO-262, 3 PIN Product overview: MBR20100CT-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CT-1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 207695-MBR20100CT-1P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MBR20100CT-1PBF | 207695-MBR20100CT-1PBF |
| Product Name | Schottky 10A 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR20100CT-1PBF |
| RoHS Compliant | RoHS | |
| IO | 20 amps | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Active |