DIODE 16 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR1660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1660-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 60V 16A Through Hole TO-220-3
Vishay MBR1660-E3/45 Diode
Manufacturer: Vishay
Win Source Part Number: 074279-MBR1660-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 16A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Schottky Diodes & Rectifiers 16 Amp 60Volt Single
DIODE SCHOTTKY 60V 16A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR1660-E3/45 | MBR1660-E3/45GI-ND | 6296730 | 074279-MBR1660-E3/45 | MBR1660-E3/45 | MBR1660-E3/45 |
| Product Name | 16 A 60 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MBR1660-E3/45 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Rectifier Configuration / Technology | Schottky |