DIODE 16 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR1645-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1645-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 16A 45V TO220AC
Diode Schottky 45V 16A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 074278-MBR1645-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBR1645
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1645; MBR1645-F; MBR1645_Q; MBR1645-7;
Introduction Date: April 30, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Schottky Diodes & Rectifiers 16 Amp 45 Volt
DIODE SCHOTTKY 45V 16A TO220AC
DIODE SCHOTTKY 45V 16A TO220AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-MBR1645-E3/45 | 1780866 | MBR1645-E3/45GI-ND | 074278-MBR1645-E3/45 | MBR1645-E3/45 | MBR1645-E3/45 | MBR1645-E3/45 |
| Product Name | 16 A 45 V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - MBR1645-E3/45 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Rectifier Configuration / Technology | Schottky |