DIODE 16 A, 35 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MBR1635-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1635-E3/45 can be used for catalog matching and distributor lookup.
Diode Schottky 35V 16A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 925976-MBR1635-E3/45
Features: Diode Schottky 35 V 16A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: MBR1635
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR1635-E3/45GI, MBR1635E345, MBR1635-E3/45-ND
SCHOTTKY RECTIFIER, 16A, 35V, TO-220AC; Repetitive Peak Reverse Voltage:35V; Average Forward Current:16A; Diode Configuration:Single
Schottky Diodes & Rectifiers 16 Amp 35 Volt
DIODE SCHOTTKY 35V 16A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR1635-E3/45 | MBR1635-E3/45GI-ND | 925976-MBR1635-E3/45 | 76K7551 | MBR1635-E3/45 | MBR1635-E3/45 |
| Product Name | 16 A 35 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR1635-E3/45 | Schottky Rectifier, 16A, 35V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | TO-220; TO-220AC | TO-220AC | TO-220-2 | TO-220 | ||
| Rectifier Configuration / Technology | Schottky |