Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
VISHAY INTERTECHNOLOGY, INC.
MBR160 -- DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
Vishay Intertechnology, Inc.
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
MBR160
Description
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
Allied Electronics, Inc.
Done
Description
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
70079100
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
70079100
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Diodes
Product Number
70079100
Product Name
DIODE SCHOTTKY 60V 1A 2-PIN DO-204AL
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1219507
Specs
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCC20C65A
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
1.8 volts
View Details
Nexperia B.V.
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia
1PS79SB31
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.5000 volts
View Details
Rochester Electronics
Diodes, Rectifiers - Single - 1N4935GP
1N4935GP
Specs
Diode Type
Diode 200 V
View Details