Vishay Precision Group Diodes, Rectifiers - Arrays - MBR1560CT-E3/45 MBR1560CT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 207693-MBR1560CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 207693-MBR1560CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR1560CT-E3/45 - 207693-MBR1560CT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1560CT-E3/45
207693-MBR1560CT-E3/45
Diodes, Rectifiers - Arrays - MBR1560CT-E3/45 207693-MBR1560CT-E3/45
Manufacturer: Vishay Win Source Part Number: 207693-MBR1560CT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Vishay
Win Source Part Number: 207693-MBR1560CT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
7.5 A 60 V Diode and Rectifier - 280-MBR1560CT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 A 60 V Diode and Rectifier
280-MBR1560CT-E3/45
7.5 A 60 V Diode and Rectifier 280-MBR1560CT-E3/45
DIODE 7.5 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR1560CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1560CT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 7.5 A, 60 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR1560CT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1560CT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR1560CT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1560CT-E3/45
Schottky Diodes & Rectifiers MBR1560CT-E3/45
Schottky Diodes & Rectifiers 15 Amp 60 Volt

Schottky Diodes & Rectifiers 15 Amp 60 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1560CT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1560CT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers MBR1560CT-E3/45
DIODE ARR SCHOT 60V 7.5A TO220-3

DIODE ARR SCHOT 60V 7.5A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 207693-MBR1560CT-E3/45 280-MBR1560CT-E3/45 MBR1560CT-E3/45GI-ND MBR1560CT-E3/45 MBR1560CT-E3/45
Product Name Diodes, Rectifiers - Arrays - MBR1560CT-E3/45 7.5 A 60 V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.7500 volts 0.7500 volts
VR 60 volts
IR 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers