DIODE ARR SCHOT 50V 7.5A TO220-3 Product overview: MBR1550CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1550CT-E3/45 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 50V 7.5A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 074276-MBR1550CT-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOT 50V 7.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBR1550CT-E3/45 | MBR1550CT-E3/45-ND | 074276-MBR1550CT-E3/45 | MBR1550CT-E3/45 |
| Product Name | 50V 7.5A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR1550CT-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |