Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1215993-MBR1545CT-E3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: MBR1545CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR1545CT_NL; MBR1545CT_Q; MBR1545CT;
Introduction Date: August 31, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3
DIODE ARR SCHOT 45V 7.5A TO220-3 Product overview: MBR1545CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 7.5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1545CT-E3/45 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 45V 7.5A TO220-3
Diode; Repetitive Peak Reverse Voltage:45V; Average Forward Current:7.5A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:650mV; Forward Surge Current:150A; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 15 Amp 45 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1215993-MBR1545CT-E3/45 | MBR1545CT-E3/45GI-ND | 286-MBR1545CT-E3/45 | MBR1545CT-E3/45 | 65K1763 | MBR1545CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - MBR1545CT-E3/45 | Diode Arrays | 45V 7.5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.5700 volts | 0.5700 volts | 0.6500 volts | |||
| VR | 45 volts | |||||
| IR | 0.1000 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |