Manufacturer: Vishay
Win Source Part Number: 207691-MBR10H150CT-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A
Current - Reverse Leakage @ Vr: 5μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
DIODE ARR SCHOTT 150V 5A TO220-3 Product overview: MBR10H150CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10H150CT-E3/4
DIODE ARR SCHOTT 150V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 207691-MBR10H150CT-E3/45 | MBR10H150CT-E3/45GI-ND | 286-MBR10H150CT-E3/45 | MBR10H150CT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - MBR10H150CT-E3/45 | Diode Arrays | 150V 5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8800 volts | 0.8800 volts | ||
| VR | 150 volts | |||
| IR | 0.0050 mA |